Product Overview: 74HCT165D,653
The 74HCT165D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors, tailored to provide a practical solution for serial or parallel-to-serial data conversion. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels and known for its robust performance and wide usage in digital systems. The 74HCT165D,653 is designed for use in applications where compact data acquisition and processing are required, such as in embedded systems, instrumentation, and automation.
Key Features
- Logic Type: 8-bit parallel-load shift register
- Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V systems.
- High-Speed Operation: Ensures quick data transfer, which is crucial for high-performance applications.
- Shift Register Function: Allows for the conversion of parallel data to serial format, providing a means to reduce the number of data lines required for communication.
- Complementary Output: Offers both Q7 and Q7' outputs for added flexibility in interfacing with other components.
- Multiple Package Options: Available in a standard SOIC-16 package, which is widely used and easily integrated into various circuit designs.
Applications
The 74HCT165D,653 is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Remote control interfaces
- Microprocessor/microcontroller system interfaces
- Serial data communication in embedded systems
- Instrumentation and control systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT165D,653 is manufactured under strict quality control guidelines to ensure reliability and performance consistency. This shift register is designed to withstand the demanding conditions of industrial environments and provides a reliable solution for data handling and processing needs.
Support and Resources
For design engineers and system integrators, NXP provides technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the 74HCT165D,653 into their projects. With its robust feature set and support from NXP, this device is an excellent choice for those seeking a reliable and efficient data conversion solution.