The 74HCT04AP is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by the renowned semiconductor company NXP Semiconductors, this device is designed to deliver robust performance for a wide range of digital applications. It is part of the 74HCT family, which is well-known for its compatibility with TTL levels while offering the low power consumption and high noise immunity characteristic of CMOS technology.
Key Features
- Logic Type: Hex Inverter
- Number of Pins: 14
- Supply Voltage Range: 4.5V to 5.5V
- Logic Case Style: DIP
- Operating Temperature Range: -40°C to +125°C
- Propagation Delay: 8ns at 4.5V
- Output Current: 5.2mA
- TTL Compatible Input Levels: Yes
Applications
The 74HCT04AP is versatile and can be used in various applications, including:
- Wave and pulse shapers
- High noise environment systems
- Logic inverters
- Oscillator circuits
- Signal processing
Quality and Reliability
NXP Semiconductors is committed to the highest standards of quality and reliability. The 74HCT04AP is no exception and has been rigorously tested to meet stringent industry requirements. It provides stable and reliable performance even in the most demanding conditions, ensuring that your projects and products maintain their integrity over time.
Environmental Information
The 74HCT04AP is RoHS compliant, adhering to European Union standards that restrict the use of hazardous substances in electrical and electronic equipment. This commitment to environmental safety underscores NXP's dedication to sustainability and the health of both consumers and the planet.