EN
  • EN
  • DE

74HC9114N,112

Part No 74HC9114N,112
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC NINE-WIDE SCHMITT TRIG 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 9
Number of Inputs 9
Features Schmitt Trigger, Open Drain
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 8μA
Current - Output High, Low -, 5.2mA
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 765469-74HC9114N,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC9114N,112 CAD Model

Description

Product Overview: 74HC9114N,112 by NXP Semiconductors

The 74HC9114N,112 is a high-quality integrated circuit produced by the renowned manufacturer NXP Semiconductors. This component is part of the 74HC (High-Speed CMOS) family, which is well-regarded for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC series ensures a low power consumption while providing high noise immunity and fast operation, making it a preferred choice for a wide range of digital applications.

The 74HC9114N,112 is designed to be a versatile and reliable component for electronic circuits. It comes in a standard DIP (Dual In-line Package) with 14 pins, which is a common configuration that allows for easy integration into breadboards and PCBs (Printed Circuit Boards) for prototyping or production purposes. The device has a wide operating voltage range, typically from 2V to 6V, providing flexibility in different power environments and ensuring compatibility with other logic families when used within the appropriate voltage levels.

With its fast propagation delay and high current output capability, the 74HC9114N,112 is capable of driving multiple loads simultaneously without significant performance degradation. This makes it an excellent choice for driving LEDs, relays, and other high-current devices in digital circuits. Additionally, its symmetrical output impedance ensures balanced propagation delays, which is crucial for maintaining signal integrity in high-speed applications.

One of the key features of the 74HC9114N,112 is its robust latch-up performance, which exceeds 100mA per JESD78, Class II level B. This attribute provides additional protection against over-current conditions that might otherwise damage the device. Moreover, the ESD (Electrostatic Discharge) protection is in accordance with JESD22, ensuring the device is safeguarded against sudden electrostatic events during handling or operation.

In summary, the 74HC9114N,112 by NXP Semiconductors is a high-performance CMOS integrated circuit that offers fast operation, low power consumption, and high noise immunity. Its compatibility with TTL levels, along with its robust protection features, makes it an ideal choice for designers and engineers looking for a reliable component for their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess