EN
  • EN
  • DE

74HC9015N

Part No 74HC9015N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Hc/uh Series 9 1-INPUT Non-invert Gate PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040389-74HC9015N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC9015N CAD Model

Description

NXP 74HC9015N High-Speed CMOS Logic IC

The NXP 74HC9015N is a high-speed CMOS integrated circuit that belongs to the 74HC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This particular chip is designed to meet the demanding requirements of complex digital systems, where speed, reliability, and power efficiency are of paramount importance.

The 74HC9015N features multiple logic gates that are essential for performing a variety of logical operations within electronic circuits. These gates are fabricated using silicon gate CMOS technology, which ensures low power consumption while maintaining a high noise immunity. The device is characterized for operation from -40°C to +125°C, making it suitable for industrial applications that may involve extreme temperatures.

Key specifications of the 74HC9015N include:

  • Voltage range: The chip operates on a wide range of supply voltages from 2V to 6V, accommodating various levels of logic and allowing for integration into both low-voltage and standard systems.
  • High-speed operation: The NXP 74HC9015N is designed for rapid signal processing, ensuring swift data handling and responsiveness in critical applications.
  • Low power dissipation: With CMOS technology, this IC maintains a low power profile, which is vital for battery-operated devices and energy-efficient designs.
  • Compatibility: The logic levels of the 74HC9015N are compatible with standard TTL outputs, which facilitates easy interfacing with other TTL logic devices without the need for additional components.
  • Package: The device typically comes in a DIP (Dual In-line Package) format, which is widely used and preferred for through-hole mounting on printed circuit boards (PCBs).

Applications for the NXP 74HC9015N are diverse, ranging from logic signal processing, data manipulation, and control systems to more complex tasks such as computer motherboards, networking equipment, and digital communication devices. Its high-speed and low-power characteristics make it an excellent choice for designers looking to create efficient and reliable digital systems.

Overall, the NXP 74HC9015N is a testament to the quality and performance that NXP Semiconductors is known for, providing a versatile and dependable solution for high-speed logic operations in a wide array of electronic applications.

You May Also Be Interested in

Dell
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess