Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 82MHz
Max Propagation Delay @ V, Max CL 37ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 40μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 136490-74HC74DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC74DB,118 CAD Model

Description

Product Overview: 74HC74DB,118

The 74HC74DB,118 is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC/HCT family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The product is specifically designed to offer a range of features suitable for a variety of digital applications.

The 74HC74DB,118 is a dual positive-edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD), and reset (RD) inputs; and outputs (Q and Q̅). This configuration allows for the independent control of each flip-flop, making it a versatile component for implementing memory and control circuits.

Key Features

  • Logic Type: Dual D-type Flip-Flop
  • Logic Family: HC
  • Operating Voltage: 2V to 6V
  • Output Current: High/Low: 5.2 mA
  • Flip-Flop Type: Positive Edge
  • Propagation Delay Time: 165 ns at 2V, 40 ns at 4.5V, 33 ns at 6V
  • IC Output Type: Complementary, Differential
  • Package Type: SSOP
  • Pin Count: 14
  • Mounting Type: Surface Mount
  • Temperature Operating Range: -40°C to +125°C
  • Compliance: RoHS

Applications

The 74HC74DB,118 is suitable for a wide range of digital applications, including:

  • Toggle circuits
  • Counters and dividers
  • Registers
  • General-purpose storage
  • Control circuits

Quality and Reliability

NXP Semiconductors ensures that the 74HC74DB,118 is produced to the highest quality standards, with rigorous testing for functionality and reliability across its operating temperature range. The device meets the compliance requirements for RoHS, making it suitable for use in environmentally sensitive applications.

Ordering Information

The product is available in a small shrink outline package (SSOP) with 14 pins, ideal for space-constrained applications. It is identified by its distinctive part number 74HC74DB,118, which is used for ordering and inventory purposes.

You May Also Be Interested in

ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to €0.2609
ECAD model for SN74LVC74ADTG4
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to €0.3931
ECAD model for SN74AUP1G80DBVTG4
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €0.1004
ECAD model for MM74HC273MTC
Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to €0.8221
ECAD model for MM74HCT574MTCX
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to €0.2605
ECAD model for 74VHC174FT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ €0.1041 €58.7986
1,210+ €0.0973 €117.6816
1,875+ €0.0940 €176.2282
2,695+ €0.0874 €235.4331
3,505+ €0.0839 €294.0991
4,375+ €0.0805 €352.3996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,330 pieces
MOQ: 565 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention