EN
  • EN
  • DE

74HC652PW,112

Part No 74HC652PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INV 8BIT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 112743-74HC652PW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC652PW,112 CAD Model

Description

Product Overview: 74HC652PW,112 from NXP Semiconductors

The 74HC652PW,112 is a high-performance integrated circuit from NXP Semiconductors, designed to offer exceptional functionality for digital systems. It belongs to the 74HC (High-speed CMOS) family, which is renowned for its high-speed operation and low power consumption. This particular chip is an octal bus transceiver and register, providing versatile interfacing and storage capabilities in a wide range of applications.

Key Features:

  • Octal Bus Transceiver: The 74HC652PW,112 includes eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • Integrated Registers: It also features edge-triggered flip-flops, providing storage for each data line. This enables temporary data storage and synchronization functions.
  • Non-Inverting: Data flows through the transceiver without inversion, ensuring that the output data is the same as the input data.
  • Three-State Outputs: The outputs can be placed in a high-impedance state, allowing for connection to a bus without affecting the data flow on the bus.
  • Multiple Control Inputs: Control inputs for data flow direction, output enable, and register or bus mode selection provide flexible operation modes.
  • Wide Operating Voltage: The device operates over a wide voltage range from 2.0V to 6.0V, making it compatible with various logic level standards.
  • Low Power Consumption: As part of the CMOS family, it boasts low static power consumption and reduced power draw during operation.

Applications:

The 74HC652PW,112 is suitable for a variety of digital interfacing applications, including:

  • Memory interfacing and buffering
  • Data communication between systems
  • Bus management and arbitration
  • Microprocessor or microcontroller extension
  • Parallel data processing and storage

Packaging and Quality:

Encased in a TSSOP-24 (Thin Shrink Small Outline Package), the 74HC652PW,112 is designed for surface mount technology (SMT), providing a space-saving solution for densely packed PCBs. NXP Semiconductors is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a complex digital system or simply need reliable bus interfacing and data storage, the 74HC652PW,112 from NXP Semiconductors is an excellent choice for your electronic design needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess