EN
  • EN
  • DE

74HC4316PW,118

Part No 74HC4316PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 16TSSOP / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Series *
Package Bulk
Base Product Number 74HC4316
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 954-74HC4316PW118,74HC4316PW118,NEXNEX74HC4316PW118,568-74HC4316PW,118TR,2156-74HC4316PW,118
Standard Package 2,500
Win Source Part Number 1040686-74HC4316PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC4316PW,118 CAD Model

Description

Product Overview: 74HC4316PW,118 by NXP Semiconductors

The 74HC4316PW,118 is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family from NXP Semiconductors. This quad single-pole, single-throw analog switch is designed for multiplexing and demultiplexing digital or analog signals. It is an ideal choice for a wide range of applications, from signal gating to signal routing and beyond.

Key Features

  • Wide Operating Voltage: The switch operates over a broad voltage range from 2V to 6V, making it compatible with various logic levels and providing users with flexibility in different circuit designs.
  • Low ON Resistance: With a typical ON resistance of only 5 Ω at a 4.5V supply voltage, the 74HC4316PW,118 ensures minimal signal distortion and power loss through the switch.
  • High Noise Immunity: The device features a high noise immunity characteristic of CMOS devices, ensuring reliable performance in electrically noisy environments.
  • Low Power Dissipation: It exhibits extremely low power dissipation, which results in reduced energy consumption and makes it suitable for battery-powered applications.
  • Bidirectional Switching: The switches can be used in either direction, providing convenience in bidirectional signal flow applications.

Applications

Thanks to its versatility, the 74HC4316PW,118 can be used in a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video switching
  • Communication systems
  • Data acquisition systems
  • Computer peripherals

Package and Quality Assurance

The 74HC4316PW,118 comes in a TSSOP16 (Thin Shrink Small Outline Package) which is a space-saving and lightweight package, suitable for surface-mounted technology (SMT). This package allows for high-density mounting and is well-suited for compact electronic assemblies. NXP Semiconductors ensures that each device meets rigorous quality standards, providing reliability and performance for professional and consumer applications alike.

With its robust design and high functionality, the 74HC4316PW,118 by NXP Semiconductors is an excellent choice for designers looking to incorporate a reliable analog switch into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess