EN
  • EN
  • DE

74HC423N

Part No 74HC423N
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Dual retriggerable monostable multivibrator with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815907-74HC423N
Ultra Librarian 3D Model Ultra Librarian 74HC423N CAD Model

Description

Product Overview: 74HC423N by NXP Semiconductors

The 74HC423N is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver exceptional performance in a wide range of digital applications. This integrated circuit is a dual retriggerable monostable multivibrator that comes in a robust DIP-16 (Dual In-line Package) form factor, making it suitable for through-hole mounting on printed circuit boards.

Featuring two individual monostable multivibrators in a single package, the 74HC423N is capable of generating precise timing pulses with its retriggerable functionality. Each multivibrator has an active HIGH retriggering input (A) and an active LOW retriggering input (B), providing flexibility for various triggering conditions. The clear input (CLR) is an additional feature that allows for the immediate termination of the output pulse, enhancing the control over timing operations.

The output stages of the 74HC423N are designed to handle significant load conditions, with the capability to drive TTL loads and capable of sinking or sourcing current. The balanced propagation delays and transition times across the inputs and outputs ensure reliable and consistent performance for critical timing applications.

With its wide operating voltage range from 2.0V to 6.0V, the 74HC423N is compatible with a broad spectrum of digital systems, making it a versatile choice for designers. Its low power consumption is an added advantage, particularly in battery-operated devices where energy efficiency is crucial.

The 74HC423N is an ideal solution for applications requiring precise timing sequences, such as pulse generation, timing delays, and event counting. Its robust design and industry-standard packaging make it a reliable component for use in automation systems, consumer electronics, and communication devices.

Overall, the 74HC423N from NXP Semiconductors offers a combination of performance, flexibility, and reliability, making it a valuable addition to any digital circuit designer's toolkit.

Key Features:

  • Dual retriggerable monostable multivibrator
  • Wide operating voltage range: 2.0V to 6.0V
  • High noise immunity and low power consumption
  • Capable of driving TTL loads
  • Robust DIP-16 packaging for easy PCB mounting
  • Compatible with TTL, CMOS, and ECL logic levels

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess