The NXP 74HC4094DB is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is designed to offer a versatile 8-stage serial shift register with a storage register and 3-state outputs. The device is available in a 16-pin dual in-line package, making it suitable for a wide range of applications in digital systems.
Key Features
- Shift Register: The 74HC4094DB features an 8-bit serial-in/serial or parallel-out shift register with a synchronous serial data input (DS), a clock input (CP), and an output enable input (OE).
- Storage Register: This device includes an 8-bit storage register that captures the content of the shift register on a positive-going clock transition of the strobe input (ST).
- 3-State Outputs: The eight outputs (Q0 to Q7) can be placed in a high-impedance OFF-state, making it easy to interface with a bus-organized system.
- Wide Operating Voltage: It operates over a broad voltage range from 2.0V to 6.0V, accommodating various logic level requirements for different system designs.
- High Throughput: The device is capable of shifting data at a high speed, which is essential for high-performance digital systems.
- Compatibility: The output levels are compatible with standard TTL levels, allowing for easy interfacing with other logic families.
Applications
The 74HC4094DB is suitable for a variety of applications that require data storage and transfer, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential operations
- Digital signal processing
- Extended data storage
- Interface circuitry for microprocessors
Quality and Reliability
As with all NXP products, the 74HC4094DB is manufactured to high standards of quality and reliability, ensuring consistent performance and a long operational life for your electronic designs. Whether you are developing consumer electronics or sophisticated industrial systems, this device is engineered to meet your stringent requirements.