EN
  • EN
  • DE

74HC4052DT

Part No 74HC4052DT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 717315-74HC4052DT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4052DT CAD Model

Description

Product Overview: 74HC4052DT - NXP

The 74HC4052DT is a high-quality dual 4-channel analog multiplexer/demultiplexer integrated circuit, manufactured by NXP Semiconductors. This versatile component is part of the 74HC (High-Speed CMOS) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC4052DT is designed to handle both digital and analog switching, making it an essential part of various electronic applications.

Key Features:

  • Dual 4-Channel Multiplexing: The IC can control two sets of four channels, allowing users to select between different analog inputs or outputs, which is ideal for signal routing in complex circuits.
  • Wide Voltage Range: It operates across a wide voltage range from 2V to 6V, providing flexibility for use in various systems without the need for level shifting.
  • Low Power Consumption: The device is designed with CMOS technology, ensuring low power dissipation which is crucial for battery-operated devices.
  • High Noise Immunity: Characterized by its high noise immunity and low propagation delay, the 74HC4052DT is reliable in noisy environments and ensures swift signal processing.
  • Compatibility: Its logic level compatibility with TTL makes it easily integrable with a wide range of digital systems.
  • Multiple Package Options: The device is available in a surface-mount package (SO), which is suitable for automated assembly processes.

Applications:

The 74HC4052DT is suitable for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Function generators and communication systems
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog conversion
  • Industrial control systems

Technical Specifications:

  • Supply Voltage (Vcc): 2V to 6V
  • On-Resistance: Typically 70 Ohm at Vcc = 4.5V
  • Propagation Delay Time: Typically 14ns at Vcc = 4.5V, CL = 50pF
  • Operating Temperature: -40°C to +125°C
  • Package: SO-16 (Surface-Mount Device)

The 74HC4052DT from NXP is an exemplary choice for designers who need a reliable and high-performance analog multiplexer/demultiplexer for their electronic projects. Its combination of features ensures that it can meet the demands of a wide range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
745+ $0.1559 $116.1455
1,150+ $0.1513 $173.9950
1,575+ $0.1467 $231.0525
2,050+ $0.1409 $288.8450
2,730+ $0.1271 $346.9830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess