EN
  • EN
  • DE

74HC4015N,652

Part No 74HC4015N,652
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1008422-74HC4015N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4015N,652 CAD Model

Description

The 74HC4015N,652 is a high-quality integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This component is part of the 74HC series, which are high-speed Si-gate CMOS devices that offer a blend of speed and power efficiency, making them suitable for a wide range of digital applications.

Key Features

  • Device Type: The 74HC4015N,652 is a dual 4-stage serial shift register. Its design allows for serial input to parallel output functionality, which is essential for expanding the word length in digital systems or for converting serial data to parallel form.
  • Logic Family: As part of the 74HC family, this device operates with a high-speed CMOS technology, which is well-known for its low power consumption and high noise immunity.
  • Package / Case: The device is housed in a DIP-16 (Dual In-line Package) that is through-hole mountable, providing a robust physical configuration for PCBs (Printed Circuit Boards).
  • Supply Voltage: It operates within a supply voltage range of 2 V to 6 V, accommodating various logic level requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Operating Temperature: The 74HC4015N,652 can operate in a temperature range of -40 °C to +125 °C, making it suitable for industrial applications that may encounter extreme conditions.

Applications

The 74HC4015N,652 is versatile and can be used in various digital applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data routing and storage
  • Automotive industry electronics
  • Communication systems

Quality and Reliability

NXP Semiconductors ensures that all their products, including the 74HC4015N,652, meet the highest standards of quality and reliability. This component is no exception, providing dependable performance for critical digital functions in both commercial and industrial environments.

Ordering and Packaging

When ordering the 74HC4015N,652, it comes in tube packaging, ensuring the device's protection during shipping and handling. For bulk orders, multiple tubes are safely packed in standard cartons, ready for delivery to manufacturers and designers worldwide.

You May Also Be Interested in

Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess