The 74HCT597D,653 is a high-quality integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the 74HCT series, which is known for its high-speed Si-gate CMOS technology. Designed to meet the demanding requirements of electronic systems, the 74HCT597D,653 offers a blend of robust performance, versatility, and reliability.
Key Features
- Logic Type: 8-bit Shift Register
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package: SOIC-16 (Small Outline Integrated Circuit)
- Compatibility: TTL (Transistor-Transistor Logic)
The 74HCT597D,653 features an 8-bit serial or parallel-in/serial-out shift register with input latches. This configuration allows for multiple modes of data input and output, making it suitable for a wide array of digital applications. The device is capable of operating with a 4.5V to 5.5V supply voltage, providing flexibility in different power environments and ensuring compatibility with TTL levels.
Applications
This versatile IC can be used in various applications such as:
- Serial-to-parallel data conversion
- Remote control holding registers
- Data storage and transfer
- Automotive systems
- Industrial controls
With its wide operating temperature range from -40°C to +125°C, the 74HCT597D,653 is suitable for challenging environments, ensuring consistent performance in both commercial and industrial settings.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT597D,653 is no exception and is designed to meet rigorous industry standards. It is supplied in a 16-pin SOIC package, which is known for its small footprint and ease of mounting on printed circuit boards (PCBs).
Whether you are designing a complex data processing system or a simple interface, the 74HCT597D,653 from NXP Semiconductors offers the performance and reliability you need to ensure your project's success.