EN
  • EN
  • DE

74HC373DT

Part No 74HC373DT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 713183-74HC373DT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC373DT CAD Model

Description

Product Overview: 74HC373DT from NXP Semiconductors

The 74HC373DT is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide range of electronic applications. This particular integrated circuit is part of the 74HC series, which is well known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with microcontrollers and other digital systems.

Key Features

  • Octal D-type Transparent Latch: The 74HC373DT features eight latches with 3-state outputs, providing the ability to store eight bits of data and control the flow of data through a bus-oriented system.
  • 3-State Outputs: The latches can be put into a high-impedance state, effectively disconnecting the output from the circuit, which is crucial for bus systems where multiple outputs can share the same connection.
  • Wide Operating Voltage Range: Designed to operate with a supply voltage ranging from 2V to 6V, the 74HC373DT can be used in various environments and is compatible with both low and standard voltage applications.
  • Low Power Consumption: As a CMOS device, it boasts very low power consumption, which is essential for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the 74HC373DT with excellent noise immunity, ensuring stable performance even in electrically noisy environments.

Applications

The 74HC373DT is a versatile component used in a variety of digital systems. Its primary function is to act as a temporary storage device or a latch that can retain or 'remember' a bit of data. Its applications include:

  • Data storage and transfer
  • Buffer registers
  • Interface between mismatched bus speeds
  • System control functions

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC373DT is manufactured under strict quality control standards, ensuring that each device performs to its specifications. The robust construction and design of this IC make it suitable for industrial and commercial applications where reliability is paramount.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local sales office for further support.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1550 $50.3750
690+ $0.1450 $100.0500
1,075+ $0.1400 $150.5000
1,540+ $0.1300 $200.2000
2,000+ $0.1250 $250.0000
2,500+ $0.1200 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,470 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess