EN
  • EN
  • DE

74HC245D

Part No 74HC245D
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal bus transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Input Logic Level CMOS
Logical Function Bus Transceiver
Mounting Surface Mount
Number of Channels 8
Operating Temp Range -40C to 125C
Output Type 3-State
Package Type SO
Packaging Bulk
Pin Count 20
Polarity Non-Inverting
Propagation Delay Time 225 ns
Number of Elements 1
Operating Temperature Classification Automotive
Output Logic Level CMOS
Logic Family HC
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 094182-74HC245D
Family Name 74HC245
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC245D CAD Model

Description

Product Overview: 74HC245D by NXP Semiconductors

The 74HC245D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is designed to serve as an octal bidirectional transceiver with 3-state outputs. The 74HC245D is widely used in a variety of digital applications ranging from microprocessor bus interfacing to data communication and beyond.

Key Features

  • Octal Bidirectional Transceiver: The device contains eight bidirectional data lines, allowing for two-way communication which is essential for bus-oriented systems.
  • 3-State Outputs: The outputs can be in one of three states: a normal logic level (high or low), or a high-impedance state, allowing for connection to a bus without interfering with other components.
  • Wide Operating Voltage: It operates at a voltage range from 2.0V to 6.0V, which makes it compatible with TTL levels and suitable for interfacing with microcontrollers and other digital systems.
  • High Noise Immunity: The 74HC245D features a balanced propagation delay and transition times, providing a high noise immunity and stable operation.

Applications

The versatility of the 74HC245D allows it to be used in a wide array of applications. It is particularly useful in:

  • Bus interface/interconnection
  • Data communication systems
  • Microprocessor bus interfacing
  • Memory buffering
  • Peripheral driving

Technical Specifications

The 74HC245D is available in a SO20 package and is characterized for operation from -40°C to +125°C. Its logic level compatibility and robust design ensure reliable operation in the most demanding environments.

Ordering Information

To order the 74HC245D or to obtain more detailed specifications, visit the NXP Semiconductors website or contact an authorized distributor. Ensure that you are receiving authentic NXP products by purchasing through official channels.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5162 $51.6200
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3971 $200.5355
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess