The NXP 74HC21PW is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with speeds that are comparable to LSTTL.
This integrated circuit features dual 4-input AND gates, which are fundamental components in digital electronics. Each gate has four inputs, and the output is HIGH only if all four inputs are HIGH. This makes the 74HC21PW a crucial element in applications that require logical matching of multiple signal conditions, enabling complex decision-making processes in digital systems.
The 74HC21PW comes in a TSSOP14 (Thin Shrink Small Outline Package) that is suitable for surface-mounted design, ensuring a compact footprint on printed circuit boards (PCBs). This package type is beneficial for modern, space-constrained electronic applications while also providing good thermal performance and high packing density.
Key Features:
- Complies with JEDEC standard no. 7A
- Input levels are compatible with TTL output levels
- ESD protection: HBM JESD22-A114E exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
- Multiple package options: TSSOP14, SO14
- Low power dissipation
- High noise immunity
- Output drive capability of 10 LSTTL loads
- Symmetrical output impedance
- High noise immunity
- Balance propagation delays
The device is suitable for a wide range of applications, including logic systems, computer logic, control systems, and any digital circuit that requires a precise 4-input AND logic gate. With its robust design and compatibility with other logic families, the NXP 74HC21PW is a versatile choice for designers looking to create reliable and efficient digital systems.
Overall, the NXP 74HC21PW represents a reliable solution for complex digital logic operations, providing both the performance and the integration necessary for modern electronic designs.