EN
  • EN
  • DE

74HC165D653

Part No 74HC165D653
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713177-74HC165D653
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC165D653 CAD Model

Description

The 74HC165D653 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a leader in the field of advanced digital circuit components. This integrated circuit is part of the 74HC series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic).

Key Features

  • 8-bit Parallel-Load Shift Register: The 74HC165D653 is primarily an 8-bit shift register that allows for the parallel loading of data. It provides an efficient means of converting data from parallel to serial form, making it ideal for expanding the input capabilities of a microcontroller or processor with limited GPIO (General Purpose Input/Output) pins.
  • High-Speed Operation: This device operates at a high speed, which is typical of the 74HC family, ensuring swift data processing and transfer rates that are essential for modern digital applications.
  • Wide Operating Voltage: It can function within a wide range of operating voltages from 2.0V to 6.0V, providing flexibility for use in various circuit configurations and compatibility with other logic families.
  • Low Power Consumption: The low power consumption of the 74HC165D653 makes it an excellent choice for battery-operated and portable devices where power efficiency is crucial.
  • Multiple Package Options: Available in a variety of package types, the 74HC165D653 can be integrated into different hardware layouts, allowing for versatility in design and application.

Applications

The 74HC165D653 is suitable for a broad range of applications, including:

  • Interface circuitry for microprocessors/microcontrollers
  • Data acquisition systems
  • Remote data logging
  • Industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

NXP Semiconductors ensures that the 74HC165D653 meets the highest quality and reliability standards. The device undergoes rigorous testing and validation processes to guarantee performance in even the most demanding situations.

Summary

In summary, the 74HC165D653 from NXP is a versatile and reliable component that offers a practical solution for expanding input capabilities in digital systems. With its high-speed operation, low power consumption, and wide operating voltage range, it stands as an excellent choice for designers looking to create efficient and cost-effective digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1295 $50.5050
825+ $0.1213 $100.0725
1,280+ $0.1172 $150.0160
1,835+ $0.1090 $200.0150
2,385+ $0.1050 $250.4250
2,975+ $0.1009 $300.1775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487,610 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess