EN
  • EN
  • DE
  • IT

74HC164

Part No 74HC164
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/parallel-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131555-74HC164
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC164 CAD Model

Description

Product Overview: 74HC164 from NXP

The 74HC164 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, it is part of the 74HC family, which is renowned for its robust performance and compatibility with a wide range of applications.

Key Features:

  • 8-bit Serial-In, Parallel-Out Shift Register: The 74HC164 is designed to accept serial data and output it in a parallel format, allowing for efficient data handling in a variety of digital systems.
  • Asynchronous Reset: An asynchronous reset input (MR) is provided which resets the shift register, clearing all data and ensuring a known start state.
  • Wide Operating Voltage Range: This device can operate with a supply voltage ranging from 2.0V to 6.0V, making it suitable for interfacing with both TTL and CMOS circuits.
  • High Noise Immunity: The 74HC164 has a high noise immunity characteristic of CMOS devices, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the 74HC164 results in reduced power consumption, which is critical for battery-operated and power-sensitive applications.

Applications:

The 74HC164 is incredibly versatile and can be used in a multitude of applications such as:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential timing
  • Extended register chains
  • Stepper motor control

Technical Specifications:

With its 14-pin configuration, the 74HC164 boasts a range of technical specifications that make it an ideal choice for digital circuit designers. It has a typical clock frequency of 29 MHz, and the propagation delay time is quite low, which allows for rapid data shifting operations. Additionally, the device is available in several package options, including the DIP, SO, and SSOP, providing flexibility for different PCB layouts and assembly processes.

In summary, the 74HC164 from NXP is a reliable and efficient solution for applications requiring serial to parallel data conversion. Its robust feature set and compatibility with a wide range of operating voltages make it a popular choice among electronics professionals and hobbyists alike.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess