EN
  • EN
  • DE

74HC161N

Part No 74HC161N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary counter; asynchronous reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131550-74HC161N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC161N CAD Model

Description

Product Overview: 74HC161N by NXP

The 74HC161N is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, designed to operate at the same level of performance as its counterpart in the LSTTL family. This integrated circuit is part of the 74HC/HCT series and is particularly known for its robustness and versatility in a wide range of digital applications.

Key Features

  • Logic Type: 4-bit binary counter
  • Operating Voltage: 2 V to 6 V
  • Counting Sequence: Up
  • Output Current: -5.2 mA / 5.2 mA
  • Propagation Delay Time: 16 ns at 6 V
  • Package: DIP-16 (Dual In-line Package)
  • Mounting Type: Through Hole

Functional Description

The 74HC161N is a presettable synchronous 4-bit binary counter which features an internal look-ahead carry. Synchronous operation is provided by having all flip-flops clocked simultaneously on the positive-going edge of the clock (CP). The device can be cleared at any time by the asynchronous master reset input (MR); it also has two asynchronous set/reset inputs (PE, TE).

The counter advances on the edge of the clock while the clock enable signal (CE) is held low. The carry look-ahead circuitry provides for cascading counters for n-bit synchronous applications without additional gating. When the clock enable (CE) and the load (LD) inputs are both low, the counter loads the 4-bit data set up at the data inputs (D0 to D3).

Applications

With its fast response time and high reliability, the 74HC161N is suitable for use in a variety of applications, including:

  • Counters and dividers
  • Frequency dividers
  • Time-delay circuits
  • Control counters for microprocessor systems

The 74HC161N is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Its standard DIP-16 package ensures easy integration into circuit boards, making it a go-to choice for engineers and designers looking for a dependable binary counter solution.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess