EN
  • EN
  • DE

74HC147N

Part No 74HC147N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Encoder 9-to-4 Priority CMOS 16-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Number of Channels 4
Number of Inputs 9
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1040297-74HC147N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC147N CAD Model

Description

Product Overview: 74HC147N by NXP

The 74HC147N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a global leader in the electronics industry, this integrated circuit is designed to provide efficient encoding of decimal digits. It is commonly used in applications that require the conversion of a decimal input into a 4-bit binary-coded decimal (BCD) output.

Key Features

  • Priority Encoding: The 74HC147N has the capability to encode nine input lines to four output lines, ensuring that the highest priority input is represented on the output.
  • Input Clamping Diodes: These diodes simplify system design by allowing the use of current limiting resistors to interface inputs to voltages in excess of VCC.
  • Wide Operating Voltage Range: It can operate on a wide range of supply voltages from 2V to 6V, making it versatile for various applications.
  • High Noise Immunity: The device features high noise immunity characteristic of CMOS devices, providing stable operation in a noisy environment.
  • Low Power Consumption: The 74HC147N boasts a low power consumption, which is typical for CMOS technology, making it suitable for battery-operated devices.

Applications

Due to its priority encoding feature, the 74HC147N is ideal for a range of applications such as:

  • Keyboard encoding
  • Control panel input processing
  • Decimal-to-binary data conversion
  • Address decoding for memory and I/O

Technical Specifications

Here are some technical specifications for the 74HC147N:

  • Logic Family: 74HC
  • Logic Type: 10-to-4 line priority encoder
  • Number of Inputs: 10
  • Number of Outputs: 4
  • Output Type: Standard
  • Package Type: DIP
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C to +125°C

Overall, the 74HC147N from NXP is a robust, reliable solution for digital encoding needs, offering a blend of performance, power efficiency, and design flexibility that is suitable for a wide array of electronic applications.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess