EN
  • EN
  • DE

CD74HCT251M

Part No CD74HCT251M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74HCT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HCT251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26026-5, CD74HCT251M-ND, CD74HCT251ME4, CD74HCT251ME4-ND, CD74HCT251MG4, CD74HCT251MG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915168-CD74HCT251M
Ultra Librarian 3D Model Ultra Librarian CD74HCT251M CAD Model

Description

CD74HCT251M High-Speed CMOS Logic 8-Input Multiplexer

The CD74HCT251M is a high-performance, CMOS logic 8-input multiplexer with 3-state output from Texas Instruments designed to operate in a broad range of applications. This integrated circuit is part of the HCT family, which is compatible with high-speed TTL (Transistor-Transistor Logic) and offers a significant advantage in power consumption and speed over its counterparts.

Featuring a wide operating voltage range from 4.5V to 5.5V, the CD74HCT251M provides the flexibility needed for use in various digital systems. With its low power consumption, it is ideal for battery-operated and power-sensitive applications. The multiplexer allows one of eight inputs to be selected and output via a 3-state buffer, which is essential for interfacing with bus-oriented systems due to its ability to go into a high-impedance state, thus preventing bus contention.

The device's control inputs include two select inputs (S0 and S1) and an enable input (E\), which together control the data selection and the output state. When the enable input is high, the output goes into the high-impedance state, regardless of the select inputs. This feature is particularly useful for creating larger multiplexers by tying outputs together from multiple devices without the risk of current flowing back into the device.

The CD74HCT251M is available in a compact SOIC-16 package, making it suitable for space-constrained applications. It also boasts a robust latch-up performance, which exceeds 250mA per JESD 17, providing a reliable performance in harsh electrical environments. Additionally, the device has a high noise immunity characteristic of CMOS devices, ensuring stable operation in the presence of electrical noise.

Overall, the CD74HCT251M from Texas Instruments is a versatile and reliable component for digital multiplexing needs. It is widely used in data transmission, control systems, computer logic, and any application where low power, high speed, and effective data routing are required.

For detailed specifications, datasheets, and application notes, visit the Texas Instruments official website or contact their support for technical assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5402 $51.3190
230+ $0.4433 $101.9590
350+ $0.4294 $150.2900
485+ $0.4156 $201.5660
625+ $0.4017 $251.0625
835+ $0.3602 $300.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess