EN
  • EN
  • DE

74HC138PW,118

Part No 74HC138PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LINE DECODR/DEMUX INV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 134579-74HC138PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC138PW,118 CAD Model

Description

Product Overview: 74HC138PW,118

The 74HC138PW,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide range of digital applications. It is a 3-to-8 line decoder/demultiplexer that offers solutions for decoding and demultiplexing applications in various digital systems, from consumer electronics to complex computing machinery.

Key Features

  • Logic Type: Decoder / Demultiplexer
  • Number of Outputs: 8
  • Number of Inputs: 3
  • Output Type: Standard
  • Supply Voltage Range: 2.0V to 6.0V
  • Logic Case Style: TSSOP
  • No. of Pins: 16
  • Operating Temperature Range: -40°C to +125°C
  • Logic IC Family: 74HC
  • Logic IC Base Number: 74138

Product Description

The device features three binary select inputs (A, B, and C), which determine which one of the eight outputs (Y0 to Y7) will go low when the enable input (E) is held at a logical low level. This enables the use of this chip as a demultiplexer by using the select inputs as data input and the E input as the data enable signal. The 74HC138PW,118 also includes two active-low enable inputs (E1 and E2) and one active-high enable input (E3), which must be in the correct logical state for the device to operate.

Constructed in a TSSOP package, the 74HC138PW,118 is designed for space-saving on PCBs, making it an excellent choice for compact designs. It is also characterized by low power consumption and high noise immunity, typical of CMOS integrated circuits, ensuring stable operation in various environmental conditions.

Applications

The versatility of the 74HC138PW,118 makes it suitable for a broad range of applications, including:

  • Memory decoding or data routing in computer systems
  • Control logic for digital displays
  • System monitoring and control in industrial electronics
  • Function selection in consumer electronics

Engineers and designers choose the 74HC138PW,118 for its ease of use, efficiency, and NXP's reputation for creating high-quality semiconductor products. Its robust design ensures that it can meet the stringent requirements of modern digital systems.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0920 $50.1400
1,165+ $0.0862 $100.4230
1,805+ $0.0833 $150.3565
2,585+ $0.0775 $200.3375
3,355+ $0.0746 $250.2830
4,190+ $0.0716 $300.0040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,270 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess