EN
  • EN
  • DE

74HC05PW,118

Part No 74HC05PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description NOW NEXPERIA 74HC05PW - INVERTER / Inverter IC 6 Channel Open Drain 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74HC
Package Bulk
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC05
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74HC05PW,118,NEXNXP74HC05PW,118
Standard Package 1
Win Source Part Number 1040277-74HC05PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC05PW,118 CAD Model

Description

Product Overview: 74HC05PW,118

The 74HC05PW,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver robust performance for a wide range of electronic applications. This integrated circuit is part of the 74HC series, which is renowned for its high noise immunity and low power consumption, making it an ideal choice for interfacing with TTL levels.

Key Features

  • Hex Inverters: The 74HC05PW,118 contains six independent inverters, providing flexibility in circuit design and functionality.
  • Open-Drain Outputs: Each inverter features an open-drain output, which allows for wired-AND logic functions and is suitable for driving capacitive or resistive loads.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, accommodating various power supply requirements and ensuring compatibility with both low and standard voltage logic levels.
  • High Noise Immunity: True to the 74HC family's reputation, the 74HC05PW,118 boasts excellent noise immunity, ensuring stable and reliable operation even in electrically noisy environments.
  • Low Power Consumption: The device is designed for optimized power usage, which is crucial for battery-operated and energy-saving applications.

Applications

The versatility of the 74HC05PW,118 makes it suitable for a vast array of applications, including:

  • Logic level shifting
  • Interface circuitry
  • Signal inversion
  • Power management systems
  • Embedded systems

Package and Quality

The 74HC05PW,118 comes in a TSSOP14 package, which is a space-saving, thin-shrink small outline package with 14 pins. This compact form factor is ideal for applications where board space is at a premium. NXP Semiconductors is committed to high-quality standards, and this product is no exception, ensuring reliability and performance in your electronic designs.

In conclusion, the 74HC05PW,118 from NXP Semiconductors is a versatile, high-performance hex inverter that is essential for designers looking for a reliable solution to their digital logic requirements. Its open-drain outputs, broad voltage compatibility, and low power draw make it a valuable addition to any project requiring precise logic operations.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess