EN
  • EN
  • DE

74F646D

Part No 74F646D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 164892-74F646D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F646D CAD Model

Description

The NXP 74F646D is a versatile and high-performance integrated circuit that serves as an octal transceiver and register. Designed to address the requirements of high-speed data transfer and storage, this component is an essential building block for digital systems that require bidirectional communication and temporary data storage capabilities.

Key Features

  • Transceiver Type: The 74F646D features an octal bidirectional transceiver, allowing for two-way data flow on eight separate channels. This makes it ideal for interfacing between different parts of a system, such as between a microprocessor and memory or I/O devices.
  • Registers: Incorporated with 8-bit D-type flip-flops, the device not only facilitates data transfer but also provides temporary data storage, which is crucial for data manipulation and synchronization tasks.
  • Tri-State Outputs: The tri-state output feature enables the outputs to assume a high impedance state, effectively disconnecting the transceiver from the bus, which is a critical function for bus-oriented systems.
  • Operating Speed: The 74F646D is designed for high-speed operation, making it suitable for systems where fast data transfer rates are paramount.
  • Power Efficiency: Despite its high-speed capabilities, the device is engineered to operate with low power consumption, making it an energy-efficient choice for modern electronic designs.

Applications

The NXP 74F646D is commonly used in a variety of digital systems, including:

  • Microprocessor or microcontroller-based systems
  • Data communication equipment
  • Computers and peripherals
  • Networking equipment
  • Industrial control systems

Technical Specifications

With a wide operating temperature range and compatibility with TTL signal levels, the 74F646D is designed to be robust and flexible. It is available in a standard SOIC package, making it suitable for surface-mount technology (SMT) and easy integration into a variety of PCB designs.

In summary, the NXP 74F646D is a high-quality, high-speed octal transceiver and register that offers reliable performance for critical data transfer and storage operations in digital systems. Its combination of speed, power efficiency, and functionality makes it a go-to choice for designers looking to optimize their electronic products.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
AMIS
Lowest to $4.2781
Sumida America Components Inc.
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Intersil
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3135 $69.2540
9+ $14.2065 $127.8585
13+ $13.7630 $178.9190
18+ $13.3183 $239.7294
23+ $12.8748 $296.1204
31+ $11.5431 $357.8361
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess