EN
  • EN
  • DE

74CBTLV16211DGV:11

Part No 74CBTLV16211DGV:11
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 24BIT DUAL 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 422274-74CBTLV16211DGV:11
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211DGV:11 CAD Model

Description

Product Overview: 74CBTLV16211DGV:11 by NXP Semiconductors

The 74CBTLV16211DGV:11 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is a 24-bit bus switch featuring 12-bit bus exchange switches with a low ON-state resistance of the switch, allowing connections to be made with minimal propagation delay. It operates as a part of the 74CBTLV (Controlled-Voltage) family, which is known for its low-voltage operation and low noise levels.

The product is housed in a slim 48-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. The 74CBTLV16211DGV:11 is designed for multiplexing and data routing applications that require very low power consumption and minimal propagation delays. It is particularly useful in high-performance computing and networking systems where efficient data transfer is critical.

Key features of the 74CBTLV16211DGV:11 include:

  • Low-Voltage Operation: The device operates at a voltage range of 2.3V to 3.6V, making it compatible with lower power systems and helping to reduce overall power consumption.
  • High-Speed Switching: Fast switching speeds ensure that data can be routed with minimal delay, which is essential for high-speed data processing and communication applications.
  • Low ON-State Resistance: The low resistance of the switch when in the ON state ensures that signal integrity is maintained with minimal signal attenuation.
  • Bus Exchange Switches: The 12-bit bus exchange switches provide flexibility in routing signals, allowing for efficient data exchange and multiplexing.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding the IC from the potentially damaging effects of static electricity.
  • Wide Operating Temperature Range: It can operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications for the 74CBTLV16211DGV:11 are diverse and include, but are not limited to, data communication, signal gating, data multiplexing, and exchange in servers, routers, and other high-performance computing devices. Its ability to provide high-speed, low-power switching makes it an excellent choice for designers looking to optimize their data transport channels.

Overall, the 74CBTLV16211DGV:11 from NXP Semiconductors is a reliable and efficient solution for modern electronic systems requiring fast and low-power bus exchange capabilities.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess