EN
  • EN
  • DE

74CBT3257ADS

Part No 74CBT3257ADS
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164760-74CBT3257ADS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74CBT3257ADS CAD Model

Description

Product Overview: NXP 74CBT3257ADS

The NXP 74CBT3257ADS is a high-performance, quad 2:1 multiplexer/demultiplexer bi-directional switch fabricated with silicon gate CMOS technology. It possesses the capability to handle digital signals across a wide bandwidth, making it an ideal component for various applications in modern electronics. The device is designed to provide the utmost flexibility and efficiency in routing digital signals in a compact and reliable package.

Key Features

  • High Bandwidth: The 74CBT3257ADS boasts a high bandwidth that enables it to support high-speed signal switching, which is crucial for data-intensive applications.
  • Low Power Consumption: Engineered for energy efficiency, this device consumes minimal power, making it suitable for battery-operated and power-sensitive designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and ensuring compatibility with different system requirements.
  • Bi-Directional Switching: The multiplexer/demultiplexer feature allows for bi-directional data flow, providing versatility in directional control and signal routing.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop, which is essential for maintaining signal integrity.
  • 5V Tolerant Input: Inputs can tolerate up to 5V, even when the device is powered off, offering protection against higher voltage levels and enhancing the device's robustness.

Applications

The NXP 74CBT3257ADS is suitable for a wide range of applications due to its versatility and high performance. It is commonly used in:

  • Signal gating
  • Data switching
  • Communication systems
  • Networking equipment
  • Computer peripherals
  • Multiplexing and demultiplexing applications

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74CBT3257ADS is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in demanding environments. The product is available in a small-outline package, which is designed for space-saving installation and is compatible with automated assembly processes, further enhancing its suitability for high-volume production.

Whether you're designing sophisticated communication hardware or looking for a reliable switch for your digital signal processing needs, the NXP 74CBT3257ADS offers the performance and reliability that engineers and designers can trust.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess