EN
  • EN
  • DE

74AVCH1T45GW

Part No 74AVCH1T45GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131160-74AVCH1T45GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45GW CAD Model

Description

Product Overview: 74AVCH1T45GW Dual-Bit, Dual-Supply Transceiver from NXP

The 74AVCH1T45GW is a high-performance, dual-bit, dual-supply transceiver manufactured by NXP Semiconductors. This versatile component is designed to facilitate bidirectional level translation between different voltage domains, making it an ideal choice for multi-voltage systems where signal integrity and flexibility are paramount.

Key Features

  • Wide Voltage Range: The device supports a broad range of operating voltages, from 1.2V to 3.6V on the A port and from 1.65V to 5.5V on the B port, allowing for seamless integration with various logic levels.
  • Bidirectional Data Flow: With automatic direction sensing, the 74AVCH1T45GW does not require a direction control signal, simplifying design and reducing pin count.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver has a low power consumption profile, which is ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: It is capable of high-speed operation, ensuring fast data transfer rates that are essential for modern digital communication.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against the common dangers of static electricity during handling and operation.

Applications

The 74AVCH1T45GW is suitable for a wide array of applications, including:

  • Mobile and Portable Devices
  • Data Communication Systems
  • Signal Level Translation for Mixed-Mode Signal Operation
  • Multi-Voltage System Interface

Product Specifications

The device comes in a compact TSSOP8 package, which is ideal for space-constrained applications. The package dimensions ensure that the transceiver can be easily incorporated into various PCB designs without compromising on performance. The 74AVCH1T45GW operates over the -40°C to +125°C temperature range, providing reliable performance even under extreme conditions.

With its combination of versatility, high-speed operation, and robust protection features, the NXP 74AVCH1T45GW transceiver stands out as a superior choice for designers looking to bridge different voltage domains within their electronic systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5027 $50.2700
245+ $0.4124 $101.0380
380+ $0.3996 $151.8480
520+ $0.3867 $201.0840
670+ $0.3738 $250.4460
900+ $0.3351 $301.5900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess