EN
  • EN
  • DE

74AUP3G04GF,115

Part No 74AUP3G04GF,115
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER 3CH 3-INP 8XSON / Inverter IC 3 Channel 8-XSON (1.35x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-XSON (1.35x1)
Package / Case 8-XFDFN
Base Product Number 74AUP3G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AUP3G04GF115,NEXNXP74AUP3G04GF,115
Standard Package 5,000
Win Source Part Number 1040132-74AUP3G04GF,115
Ultra Librarian 3D Model Ultra Librarian 74AUP3G04GF,115 CAD Model

Description

Product Overview: 74AUP3G04GF,115 by NXP Semiconductors

The 74AUP3G04GF,115 is a high-performance, triple inverting unbuffered gate designed by NXP Semiconductors, which is part of their advanced ultra-low power (AUP) family. This integrated circuit (IC) is specifically engineered to operate at extremely low voltages with minimal power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

Constructed with the latest silicon technology, the 74AUP3G04GF,115 boasts a wide operating voltage range from 0.8V to 3.6V. This feature allows for seamless integration into various low-voltage systems without the need for level shifting. The device's low-power consumption is further enhanced by its very low static and dynamic power dissipation, which is essential for extending battery life in portable devices.

This IC features a 3-bit configuration, containing three independent inverting gates that can be used in a variety of logic functions and signal processing tasks. Each gate is designed to have a high noise immunity and a low propagation delay, ensuring reliable and fast operation even in noisy or time-critical environments.

The 74AUP3G04GF,115 comes in an ultra-small, leadless 8-pin XSON8U package, which is highly space-efficient, making it perfect for compact PCB layouts where board space is at a premium. The small footprint also allows for high-density mounting, which is beneficial for sophisticated electronic systems that require numerous logic gates in a limited space.

Additional features include Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly useful when interfacing with sources that cannot provide sharp transitions. Moreover, the device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

In summary, the 74AUP3G04GF,115 from NXP Semiconductors is a highly versatile and efficient solution for designers looking to implement logic functions in space-constrained, low-voltage, and low-power applications. Its robust features and small package size make it an excellent choice for a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess