EN
  • EN
  • DE

74AUP2G38DC

Part No 74AUP2G38DC
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power dual 2-input NAND gate; open drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815861-74AUP2G38DC
Ultra Librarian 3D Model Ultra Librarian 74AUP2G38DC CAD Model

Description

Overview of Product 74AUP2G38DC from NXP

The 74AUP2G38DC is a high-performance, dual-input OR gate integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced ultra-low-power device is part of NXP's AUP (Advanced Ultra-low Power) family and is specifically engineered to operate with a very low power consumption, making it an ideal solution for battery-operated and portable applications where power efficiency is critical.

Key Features

  • Low Power Consumption: The 74AUP2G38DC operates with a very low-power consumption, which is a hallmark of the AUP family. This feature extends battery life in portable devices and reduces power usage in other applications.
  • Wide Operating Voltage Range: This IC can function across a wide voltage range of 0.8V to 3.6V, providing designers with flexibility in various voltage environments and ensuring compatibility with both low-voltage and standard-voltage systems.
  • High-Speed Operation: Despite its low-power design, the 74AUP2G38DC does not compromise on speed, offering high-speed operation that is essential for modern digital circuits.
  • ESD Protection: The device includes input and output protection against electrostatic discharge (ESD), ensuring robust performance and longevity in environments where ESD events may occur.
  • Leadless Package: It comes in a leadless ultra-thin dual flat no-lead (DFN) package, which not only saves space on the PCB but also enhances thermal performance and allows for higher-density mounting.

Applications

The 74AUP2G38DC is suitable for a wide range of applications, particularly where power efficiency and space constraints are important. Some of the typical applications include:

  • Mobile and portable devices
  • Wearable technology
  • Energy management systems
  • Medical devices
  • Low-power IoT devices

Technical Specifications

With its Schmitt trigger action at all inputs, the 74AUP2G38DC makes the circuit tolerant to slower input rise and fall times. This feature is particularly useful in environments with a lot of electrical noise where signal integrity may be compromised. The device is also specified for a wide temperature range from -40°C to +125°C, ensuring reliable operation across various environmental conditions.

In summary, the 74AUP2G38DC from NXP is a versatile, ultra-low-power dual-input OR gate that offers a combination of low power consumption, high-speed operation, and robust ESD protection in a compact package, ideal for a multitude of applications where efficiency and space are at a premium.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess