Overview of NXP 74AUP2G34GF
The NXP 74AUP2G34GF is a high-performance, dual unbuffered inverter gate designed for use in a wide range of electronic applications. This integrated circuit is part of NXP's advanced ultra-low power (AUP) family and is fabricated using a 14 nm process technology that ensures low leakage current and reduced power consumption.
Key Features
- Low Static Power Consumption: The 74AUP2G34GF boasts a very low static power consumption, making it ideal for battery-operated devices and energy-efficient applications.
- High-Speed Operation: Despite its low power design, it does not compromise on speed, providing high-speed operation that is suitable for fast-switching circuits.
- Wide Operating Voltage: It operates over a wide voltage range from 0.8V to 3.6V, providing design flexibility and compatibility with various logic levels.
- ESD Protection: The device includes input and output over-voltage tolerance and electrostatic discharge (ESD) protection, ensuring reliability and robustness in challenging environments.
- Compact Package: The 74AUP2G34GF is available in a small footprint package, which is excellent for space-constrained applications.
Applications
The versatility of the NXP 74AUP2G34GF makes it suitable for various applications, including:
- Smartphones and portable electronics
- Wearable technology
- IoT devices
- Microcontroller systems
- Power management circuits
- Signal processing
Technical Specifications
Here are some of the technical specifications for the NXP 74AUP2G34GF:
- Logic Type: Inverter
- Number of Circuits: 2
- Output Current: ±4 mA
- Propagation Delay Time: 3.7ns at 3.3V
- Operating Temperature Range: -40°C to +125°C
In conclusion, the NXP 74AUP2G34GF is a highly efficient and reliable component that offers the performance needed for modern electronic designs. Its low power consumption, combined with high-speed operation and robust protection features, make it an excellent choice for designers looking to optimize their circuitry for both power and performance.