Product Overview: NXP 74AUP2G32GT Dual OR Gate
The NXP 74AUP2G32GT is a high-performance, dual 2-input OR gate integrated circuit, designed to operate with a low-power consumption and a wide voltage range. This component is part of the advanced ultra-low power (AUP) family, making it an ideal choice for energy-critical applications where efficiency is paramount.
Key Features
- Low Power Consumption: The 74AUP2G32GT is engineered to minimize power usage, which is crucial for battery-operated devices and power-sensitive applications.
- Wide Voltage Range: It supports a supply voltage range from 0.8V to 3.6V, providing flexibility across various power environments and compatibility with low-voltage systems.
- High-Speed Operation: Despite its low-power design, the device does not compromise on speed, ensuring quick response times in circuits where timing is critical.
- ESD Protection: The device includes input and output protection against electrostatic discharge, enhancing its reliability and durability in harsh environments.
- Compact Package: Available in a small 8-pin XSON8U package, the 74AUP2G32GT is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
Applications
The versatility of the NXP 74AUP2G32GT makes it a suitable component for a wide range of applications, including:
- Mobile and portable devices where power efficiency is essential.
- Computing systems requiring low-voltage logic level translation.
- Energy-harvesting technologies.
- Wearable electronics that demand compact and efficient logic solutions.
- Industrial controls where robust ESD protection is necessary.
Technical Specifications
The 74AUP2G32GT offers the following technical specifications:
- Logic Type: Dual 2-Input OR Gate
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 8-XFDFN
- Logic Level - Low: 0.8V (Min) at Vcc = 3.3V
- Logic Level - High: 2V (Min) at Vcc = 3.3V
With its combination of low-power operation, wide voltage compatibility, and high-speed performance, the NXP 74AUP2G32GT is a robust and versatile choice for designers looking to optimize their electronic circuits.