EN
  • EN
  • DE

74AUP2G17GF

Part No 74AUP2G17GF
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power dual Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815859-74AUP2G17GF
Ultra Librarian 3D Model Ultra Librarian 74AUP2G17GF CAD Model

Description

Product Overview: NXP 74AUP2G17GF

The NXP 74AUP2G17GF is a high-performance, dual non-inverting Schmitt-trigger buffer designed for use in a wide range of electronic applications. This integrated circuit (IC) is part of the advanced ultra-low power (AUP) family, making it an excellent choice for power-sensitive designs. The device operates on a very low voltage range from 0.8 V to 3.6 V, which makes it compatible with most modern low-voltage systems and ensures efficient power usage.

The 74AUP2G17GF features two independent buffer gates with Schmitt-trigger inputs. These inputs have hysteresis, which increases the noise immunity and transforms a slowly changing input signal into a faster output signal, making the device particularly useful in applications where signals are noisy or have slow edge rates.

Designed in a leadless XSON6 package, the 74AUP2G17GF is optimized for a small footprint and minimal space consumption on printed circuit boards (PCBs). This compact form factor is ideal for space-constrained applications such as smartphones, portable electronics, and IoT devices.

Key Features:

  • Ultra-low power consumption
  • Wide operating voltage range (0.8 V to 3.6 V)
  • Dual non-inverting Schmitt-trigger inputs
  • High noise immunity due to hysteresis
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100 mA per JESDG 78, Class II
  • Space-saving XSON6 package

The device's ESD protection exceeds the JESD 22 standard, ensuring robustness and reliability in harsh environments. Additionally, its latch-up performance is compliant with the JESDG 78, Class II, which means it can handle latch-up currents in excess of 100 mA without sustaining damage or operational disruption.

With its combination of low power consumption, high noise immunity, and compact packaging, the NXP 74AUP2G17GF is a versatile choice for designers looking to optimize their high-speed digital circuit designs without compromising on power efficiency or space. Whether you're designing consumer electronics, medical devices, or industrial control systems, the 74AUP2G17GF offers the performance and features necessary to meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess