EN
  • EN
  • DE

74AUP1T57GW,125

Part No 74AUP1T57GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC LP CONFIG GATE V-XLATR 6TSSOP / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 125°C
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 74AUP1T57
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1T57GW125,2156-74AUP1T57GW,125,NEXNEX74AUP1T57GW125,568-74AUP1T57GW,125TR,954-74AUP1T57GW125
Standard Package 3,000
Win Source Part Number 1040129-74AUP1T57GW,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1T57GW,125 CAD Model

Description

Product Overview: 74AUP1T57GW,125 by NXP Semiconductors

The 74AUP1T57GW,125 is a high-performance, single-bit configurable multiple-function gate designed by NXP Semiconductors. This advanced component is part of the 74AUP (Advanced Ultra-low Power) family, which is renowned for combining low static and dynamic power consumption with high speed and high output drive. The 74AUP1T57GW,125 is housed in a compact SOT363 (TSSOP6) package, making it ideal for space-constrained applications.

Key Features and Benefits

  • Configurable Multiple Functions: This versatile logic gate can be configured to perform multiple functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer operations. This flexibility allows designers to use the same part for various logic needs, simplifying inventory and design processes.
  • Low Power Consumption: With an ultra-low power consumption characteristic, the device is particularly suitable for battery-powered and power-sensitive applications. It operates at a very low voltage range of 0.8V to 3.6V, which helps to minimize power usage without sacrificing performance.
  • High-Speed Operation: Despite its low power design, the 74AUP1T57GW,125 does not compromise on speed. It provides high-speed performance that is necessary for modern digital applications.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a broad temperature range from -40°C to +125°C, making it an excellent choice for industrial and automotive applications where extreme conditions are common.
  • Schmitt-Trigger Inputs: The inclusion of Schmitt-Trigger inputs ensures that the device has a high noise immunity and is tolerant to slower input rise and fall times.
  • Low Output Voltage Drop: The output voltage drop is kept low, ensuring a high level of signal integrity and driving capability.

Applications

The 74AUP1T57GW,125's versatile nature makes it suitable for a wide array of applications, including:

  • Smartphones and portable electronics
  • Computing and storage systems
  • Microcontroller interfacing
  • Signal processing
  • Control logic in embedded systems

With its combination of configurable logic functions, low power consumption, and high-speed operation, the NXP 74AUP1T57GW,125 is a smart choice for designers looking to optimize their circuit designs for efficiency and versatility.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4875 $51.1875
250+ $0.4000 $100.0000
390+ $0.3875 $151.1250
535+ $0.3750 $200.6250
690+ $0.3625 $250.1250
925+ $0.3250 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess