EN
  • EN
  • DE

74AUP1T34GM

Part No 74AUP1T34GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual supply translating buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131082-74AUP1T34GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1T34GM CAD Model

Description

Overview of Product 74AUP1T34GM

The 74AUP1T34GM is a high-performance, single-bit, unbuffered voltage translator with an automatic direction sensing feature. Manufactured by NXP Semiconductors, a leader in the industry, this component is designed to facilitate communication between devices operating at different voltage levels. It is part of the advanced ultra-low power (AUP) family, which is known for its low-power consumption and high-speed operation, making it an ideal choice for battery-operated and portable devices.

Key Features

  • Wide Voltage Range: The 74AUP1T34GM supports a wide range of supply voltages from 1.8V to 5.5V, allowing compatibility with various logic levels and making it suitable for multi-voltage systems.
  • Low Power Consumption: As a member of the AUP family, this device is optimized for low-power operation, which helps to extend battery life in portable applications.
  • High-Speed Operation: Despite its low-power design, the 74AUP1T34GM does not compromise on speed, ensuring fast signal propagation and minimal propagation delay.
  • Automatic Direction Sensing: The direction of data flow is determined automatically without the need for a direction control signal, simplifying circuit design and reducing the number of required connections.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring a robust and reliable operation.

Applications

The versatility of the 74AUP1T34GM makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Tablets
  • Notebooks
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Data Communication Systems

Package Information

The 74AUP1T34GM comes in a small XSON6 package, which is highly space-efficient and perfect for applications where board space is at a premium. Its compact design does not hinder its performance or reliability, making it a top choice for designers looking to maximize functionality in a minimal footprint.

In conclusion, the 74AUP1T34GM from NXP Semiconductors is a sophisticated and reliable solution for voltage level translation in modern electronic devices. Its combination of low power consumption, high-speed operation, and automatic direction sensing makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8985 $53.9100
120+ $0.8406 $100.8720
185+ $0.8116 $150.1460
270+ $0.7536 $203.4720
350+ $0.7246 $253.6100
435+ $0.6957 $302.6295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess