The 74AUP1T34GF,132 is a high-performance, low-power single buffer gate with a standard push-pull output from NXP Semiconductors. This advanced ultra-low-power integrated circuit is designed to operate in a single power supply range of 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.
Key Features
- Low Voltage Operation: Operates from 0.8V to 3.6V, suitable for a variety of low voltage applications.
- High-Speed: Offers fast propagation delays, ensuring quick response times for critical applications.
- Low Power Consumption: Its ultra-low-power design helps in conserving battery life, making it perfect for energy-sensitive systems.
- ESD Protection: Features input and output ESD protection, providing robustness and reliability against electrostatic discharges.
- Logic Level Translation: Capable of translating between different logic levels, allowing for seamless integration between components operating at different voltages.
Applications
The versatility of the 74AUP1T34GF,132 makes it suitable for a broad range of applications, including:
- Portable and battery-powered devices
- Smartphones and tablets
- Wearable technology
- Microcontroller systems
- Data communication infrastructure
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
0.8V - 3.6V |
| Output Type |
Push-Pull |
| Mounting Type |
Surface Mount |
| Package/Case |
XSON6 |
| Operating Temperature |
-40°C to +125°C |
Ordering Information
The product is available under the part number 74AUP1T34GF,132 and is supplied in a lead-free, green-compliant XSON6 package. For ordering, please refer to this part number to ensure the correct product specification.