Overview of Product 74AUP1G34GF,132
The 74AUP1G34GF,132 is a high-performance, single-gate logic device from NXP Semiconductors. Designed to operate in the ultra-low power domain, this product is part of the advanced ultra-low power (AUP) family, which is well-suited for battery-operated and power-sensitive applications.
Key Features
- Low Power Consumption: This device has an extremely low static power consumption, making it ideal for energy-efficient designs.
- High-Speed Operation: Despite its low power usage, it does not compromise on speed, providing high-speed operation even at low voltages.
- Wide Voltage Range: The 74AUP1G34GF,132 operates over a wide voltage range of 0.8V to 3.6V, which allows for flexible design options and compatibility with various logic levels.
- Single Gate: It is a single 2-input OR gate, which provides simple logical functions in a compact package.
- Multiple Package Options: Available in a variety of packages, including the very small XSON6 (SOT886) package, which is suitable for space-constrained applications.
- High Noise Immunity: The device is characterized by a high noise immunity, ensuring reliable operation even in noisy environments.
Applications
The 74AUP1G34GF,132 can be used in a wide range of applications. Its low power consumption and wide voltage range make it particularly suitable for:
- Portable and battery-powered devices
- Smartphones and tablets
- Wearable technology
- Energy management systems
- Medical devices
Technical Specifications
Below are some of the technical specifications for the 74AUP1G34GF,132:
- Logic Type: OR Gate
- Number of Circuits: 1
- Number of Inputs: 2
- Output Type: Standard
- Mounting Type: Surface Mount
- Package / Case: 6-XFDFN
- Supplier Device Package: 6-XSON (1.35x1)
In conclusion, the 74AUP1G34GF,132 by NXP Semiconductors is a versatile and efficient solution for designers looking to incorporate a reliable OR gate function into their low-power, high-performance applications.