EN
  • EN
  • DE

74AUP1G32GF

Part No 74AUP1G32GF
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 6XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74AUP
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 6-XSON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G32
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 548363-74AUP1G32GF
Ultra Librarian 3D Model Ultra Librarian 74AUP1G32GF CAD Model

Description

Product Overview: 74AUP1G32GF from NXP

The 74AUP1G32GF is a high-performance, single 2-input OR gate integrated circuit from NXP Semiconductors, designed for operation in ultra-low voltage and low-power applications. This component is part of NXP's advanced ultra-low power (AUP) family and is fabricated using a robust silicon technology that ensures reduced power consumption without sacrificing speed or functionality.

Key Features

  • Low Power Consumption: The 74AUP1G32GF is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 0.8V to 3.6V, providing design flexibility for various operating environments and compatibility with other logic levels.
  • High-Speed Operation: Despite its low power design, the device does not compromise on speed, offering high-speed operation with a typical t<sub>PD of 3.5ns at V<sub>CC = 3.3V.
  • ESD Protection: The inputs include ESD protection, which allows the device to withstand electrostatic discharge events, enhancing its robustness for real-world applications.
  • Low Static Power Consumption: Static power consumption is minimized, which is crucial for extending the battery life in portable devices.

Applications

The 74AUP1G32GF is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Energy Management Systems
  • Low-Power IoT Devices

Package Information

The device is available in a leadless ultra-thin package, specifically the XSON6 package, which is characterized by a small footprint and a low profile, making it perfect for space-constrained applications. The package is designed for use with automated placement equipment, which simplifies the manufacturing process and reduces assembly costs.

Environmental and Quality Standards

The 74AUP1G32GF adheres to stringent environmental and quality standards, including compliance with the RoHS Directive 2011/65/EU, ensuring the exclusion of hazardous substances in electronic equipment. This commitment to environmental responsibility and product quality reflects NXP's dedication to providing sustainable and reliable solutions for the electronics industry.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2475 $50.7375
495+ $0.2031 $100.5345
765+ $0.1968 $150.5520
1,055+ $0.1904 $200.8720
1,360+ $0.1841 $250.3760
1,820+ $0.1650 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess