EN
  • EN
  • DE

74ALVT162244DG-T

Part No 74ALVT162244DG-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffer/Line Driver 16-CH Non-Inverting 3-ST BiCMOS 48-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-362-48
High Level Output Current -12 mA
Lead Free Yes
Low Level Output Current 12 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Number of Bits 16
Number of Input Lines 16
Number of Output Lines 16
Number of Pins 48
Polarity Non-Inverting
Propagation Delay 2.7 ns
RoHS Compliant
Win Source Part Number 998355-74ALVT162244DG-T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVT162244DG-T CAD Model

Description

Product Overview: 74ALVT162244DG-T from NXP

The 74ALVT162244DG-T is a high-performance, low-voltage, 16-bit buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This device is part of the Advanced Low-Voltage BiCMOS Technology (ALVT) family, which offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with high-speed microprocessors or memory units in a variety of digital systems.

Key Features

  • Voltage Range: The 74ALVT162244DG-T operates at a nominal supply voltage of 2.5V or 3.3V, with a tolerance of ±0.3V, allowing for flexible use in systems that require lower power consumption without sacrificing speed.
  • High-Speed Operation: This device is capable of toggling at frequencies up to 250 MHz, providing the high-speed performance required for today's fast data processing and communication environments.
  • Drive Capability: With 24 mA output drive capability at 3.3V, the 74ALVT162244DG-T can drive a multitude of load types, including high capacitive loads while maintaining signal integrity.
  • Bus-Hold Feature: Integrated bus-hold circuitry on the inputs eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open.
  • Low Power Dissipation: The device is optimized for low power dissipation, which is crucial for extending the battery life in portable applications and reducing heat in high-density systems.

Applications

The 74ALVT162244DG-T is suitable for a wide range of applications, including:

  • Memory interfacing in servers, workstations, and high-end computers
  • Signal buffering in telecommunications and networking equipment
  • Interface conversion in mixed 3.3V/5V systems
  • Bus management and extension in multi-processor systems

Quality and Reliability

NXP's commitment to quality ensures that the 74ALVT162244DG-T meets stringent industry standards for performance and reliability. The device is available in a TSSOP48 package, which is RoHS compliant and suitable for surface mount technology (SMT), providing a space-saving solution for densely packed circuit boards.

With its robust design and advanced features, the 74ALVT162244DG-T from NXP stands out as a superior choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess