EN
  • EN
  • DE

74ALVCHS162830DGB;

Part No 74ALVCHS162830DGB;
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DVR 18-36BIT 80TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Address Driver
Number of Elements 1
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-TSSOP
Win Source Part Number 124366-74ALVCHS162830DGB;
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCHS162830DGB; CAD Model

Description

Product Overview: 74ALVCHS162830DGB by NXP

The 74ALVCHS162830DGB is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular chip belongs to the advanced low-voltage CMOS (ALVC) family, which is designed to offer the perfect balance between low power consumption and high-speed operation.

As a 18-bit universal bus driver with 3-state outputs, the 74ALVCHS162830DGB is engineered to facilitate efficient data transfer and signal processing in a wide array of electronic applications. It is especially suitable for use in systems where bandwidth optimization and data integrity are critical, such as high-speed computing, telecommunications, and advanced industrial equipment.

Key Features:

  • High-Speed Performance: The device operates at a voltage range of 1.65V to 3.6V, allowing for quick signal propagation and reduced power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Low Power Dissipation: It features a low on-state resistance, which minimizes the power dissipation and enhances the overall efficiency of the system it's integrated into.
  • Wide Bus Interface: With its 18-bit interface, the 74ALVCHS162830DGB can handle a significant amount of data, providing a robust connection between various components within a system.
  • Bus-Hold Function: This functionality prevents floating inputs, which can lead to undefined system behavior, by maintaining the last valid input state.
  • Multiple Package Options: The product is available in a 56-pin TSSOP package (DGB suffix), which is conducive to space-constrained applications.

Applications:

The versatility of the 74ALVCHS162830DGB makes it an excellent choice for a multitude of applications, including:

  • High-speed data acquisition and processing systems
  • Server and networking infrastructure
  • Signal routing and distribution networks
  • Memory interface circuits
  • Microprocessor and microcontroller extension

Overall, the 74ALVCHS162830DGB from NXP stands out as a reliable and efficient solution for designers looking to enhance the performance and stability of their high-speed digital systems. Its combination of speed, low power, and broad applicability makes it a valuable component in the modern electronics landscape.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6295 $61.9245
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess