EN
  • EN
  • DE

74ALVCH16825DGGS

Part No 74ALVCH16825DGGS
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 122760-74ALVCH16825DGGS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16825DGGS CAD Model

Description

Introducing the 74ALVCH16825DGGS from NXP Semiconductors

Discover the 74ALVCH16825DGGS, a high-performance integrated circuit brought to you by the renowned manufacturer, NXP Semiconductors. This advanced 18-bit universal bus driver is part of the ALVCH series, designed to address the needs of high-speed, low-power consumption, and low-voltage operation in modern digital systems.

The 74ALVCH16825DGGS is crafted with the latest technology to ensure it meets the rigorous demands of a wide range of applications. It features an impressive 3.3V CMOS technology and is equipped with bus hold, which provides a robust solution for floating input signals without the need for external pull-up or pull-down resistors.

This versatile bus driver boasts a wide bus-interface capability, making it suitable for interfacing with memory, microprocessors, and other digital integrated circuits. The device operates at a nominal voltage of 3.3V, but it can tolerate up to 5.5V on the input pins, providing a high degree of flexibility in mixed-voltage systems.

Key features of the 74ALVCH16825DGGS include:

  • 18-bit universal bus drivers with 3-state outputs
  • Low voltage range of 1.2V to 3.6V with 5.5V tolerant inputs
  • High-speed performance with tPD of 2.7 ns (max) at 3.3V
  • Bus hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Power-off disable outputs permit live insertion
  • Multiple package options including SSOP, TSSOP, and TVSOP

The device is housed in a slim and compact package, the DGGS variant, which is a TSSOP (Thin Shrink Small Outline Package) with 56 pins. This small footprint makes it an excellent choice for space-constrained applications while still offering the robustness and reliability expected from NXP products.

Whether you are designing high-speed data paths in telecommunication systems, computing equipment, or advanced consumer electronics, the 74ALVCH16825DGGS provides the high-speed, low-power functionality necessary for efficient and reliable operation. Its compatibility with existing systems and its capacity for future-proofing designs make it an ideal choice for designers looking to optimize their high-speed digital interfaces.

Choose the 74ALVCH16825DGGS for your next project and experience the quality and performance that NXP Semiconductors consistently delivers.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess