EN
  • EN
  • DE

74ALVCH16623DGG,51

Part No 74ALVCH16623DGG,51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT TXRX 3-STATE 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 118879-74ALVCH16623DGG,51
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16623DGG,51 CAD Model

Description

Product Overview: 74ALVCH16623DGG,51

The 74ALVCH16623DGG,51 is a high-performance, 16-bit edge-triggered flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit is part of the Advanced Low-Voltage CMOS High-speed (ALVCH) family, designed to address the needs of high-speed low-power consumption applications. It is particularly suitable for use in systems that require a wide bus interface, such as memory buffering, bus interfacing, and data storage applications.

Key Features

  • Technology: The device is built using advanced CMOS technology, which ensures low power dissipation and high noise immunity.
  • Bit Configuration: This product features a 16-bit wide format, making it ideal for parallel data processing and storage.
  • Edge-Triggered Flip-Flops: The flip-flops in this device are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise timing control.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system. They can be put in a high-impedance state, effectively disconnecting them from the bus to prevent bus contention.
  • Output Capability: This device can drive 50-ohm transmission lines, which is suitable for backplane driving and meeting the demands of high-speed data lines.
  • Power Supply: It operates at a 3.3V power supply, which is compatible with many modern digital systems and helps in reducing overall system power consumption.
  • Package: The 74ALVCH16623DGG,51 comes in a TSSOP56 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The versatility of the 74ALVCH16623DGG,51 makes it a perfect choice for a variety of applications, including:

  • Memory Buffering
  • Bus Interfacing
  • Data Communication Systems
  • Servers and Networking Equipment
  • High-speed Data Acquisition Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74ALVCH16623DGG,51 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring a reliable performance in a wide range of environmental conditions.

With its combination of speed, low power, and high-drive capability, the 74ALVCH16623DGG,51 is an excellent choice for designers looking to optimize their high-speed digital interfaces while maintaining power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess