EN
  • EN
  • DE

74ALVCH16543DGGS

Part No 74ALVCH16543DGGS
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 16BIT TRI-ST 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 116560-74ALVCH16543DGGS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16543DGGS CAD Model

Description

NXP 74ALVCH16543DGGS - 16-Bit Registered Transceiver with Dual Voltage Interface

The NXP 74ALVCH16543DGGS is a high-performance, 16-bit registered transceiver that is designed to address the needs of high-speed bidirectional communication between data buses. It is part of NXP's advanced high-speed CMOS family, featuring a dual voltage interface and a bus hold feature that eliminates the need for external pull-up or pull-down resistors.

This integrated circuit offers a wide voltage range of operation, from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels. This flexibility ensures that the 74ALVCH16543DGGS can be used in a variety of systems that require level translation or direct interfacing with different logic levels.

The device features 16-bit bus transceiver registers with 3-state outputs, which are capable of driving heavily loaded buses with up to 24 mA of current. The 3-state outputs allow for connection to a bus without affecting the bus when the output is disabled. The 74ALVCH16543DGGS also boasts low on-state resistance, which reduces power consumption and improves signal integrity.

The registers are edge-triggered D-type flip-flops that feature individual data inputs (Dn) and outputs (Qn), as well as a direct output enable (OE) control. This enables the user to control the flow of data from input to output. The device also supports live insertion and extraction, minimizing the potential for glitches on the data bus during hot swapping operations.

The NXP 74ALVCH16543DGGS comes in a TSSOP56 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of industrial temperatures.

With its robust feature set, the NXP 74ALVCH16543DGGS is an excellent choice for applications requiring high-speed data transfer, level translation, or bus interface operations in computing, networking, and telecommunications equipment.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess