EN
  • EN
  • DE

74ALVC16836ADGG

Part No 74ALVC16836ADGG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC RGSTRD DVR 3-ST 20BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 20
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 076137-74ALVC16836ADGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16836ADGG CAD Model

Description

The NXP 74ALVC16836ADGG is a high-performance, low-voltage 18-bit universal bus driver that comes in a TSSOP56 (Thin Shrink Small Outline Package) form factor. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The device is designed to be used in applications where high-speed and low-power are critical parameters, such as telecommunications, computing, and high-speed data processing systems.

Key Features

  • Low Voltage Operation: The 74ALVC16836ADGG operates at a nominal voltage of 2.3V to 3.6V, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • High-Speed Performance: With its advanced CMOS technology, the device supports high-speed data transfer rates, which is essential for modern high-speed communication protocols.
  • Bus-Hold Function: It features a bus-hold function on all inputs, which helps to eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Multiple Configurations: The device can be configured as an 18-bit bus driver or buffer, providing flexibility in application use.
  • Low Power Dissipation: The ALVC technology ensures low static and dynamic power dissipation, which contributes to the overall energy efficiency of the end product.
  • Output Drive Capability: The 74ALVC16836ADGG can drive up to 24 mA at the output, allowing it to drive heavier loads if necessary.
  • Compatibility: Its I/O levels are compatible with 5V TTL levels, which allows for easy integration with existing systems that operate at higher voltages.

Applications

The versatility of the NXP 74ALVC16836ADGG makes it suitable for a wide range of applications, including:

  • Communication infrastructure
  • High-speed data paths in servers and workstations
  • Signal buffering and driving in backplane environments
  • Memory interface drivers
  • Portable electronics

In summary, the NXP 74ALVC16836ADGG is a versatile, high-speed universal bus driver designed for low-voltage operation with features that make it a great choice for energy-sensitive and space-constrained applications requiring high data throughput.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess