EN
  • EN
  • DE

74ALVC164245DL

Part No 74ALVC164245DL
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 164701-74ALVC164245DL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DL CAD Model

Description

Product Overview: 74ALVC164245DL by NXP Semiconductors

The 74ALVC164245DL is a high-performance, low-voltage CMOS bidirectional transceiver manufactured by NXP Semiconductors. It is designed for asynchronous communication between data buses and is part of the Advanced Low-Voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. This transceiver is suitable for voltage translation applications where a 1.65V to 3.6V logic level is required on one side and a 2.3V to 5.5V logic level on the other.

Key Features

  • Logic Level Translation: The device can translate signals between two different voltage domains, allowing for seamless communication between components operating at different logic levels.
  • High Speed: With a maximum propagation delay of only 3.3 ns, the 74ALVC164245DL ensures rapid data transfer, making it ideal for high-speed applications.
  • Low Power Consumption: The ALVC technology provides low static and dynamic power consumption, which is crucial for power-sensitive designs.
  • Bus Hold Function: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range, typically -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The 74ALVC164245DL is versatile and can be used in a multitude of applications, including:

  • Data bus communication in consumer electronics
  • Interface translation in multi-voltage systems
  • Signal buffering for high-speed memory and microprocessor buses
  • Level shifting for mixed-voltage systems in automotive and industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVC164245DL is no exception, with its robust design ensuring reliable operation in a wide range of applications. The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for effective heat dissipation.

For engineers and designers looking for a reliable solution for voltage translation and data bus communication, the 74ALVC164245DL from NXP offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8215 $54.6450
70+ $1.4946 $104.6220
105+ $1.4479 $152.0295
145+ $1.4012 $203.1740
185+ $1.3545 $250.5825
250+ $1.2144 $303.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,361 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess