Product Overview: 74ALVC00D from NXP Semiconductors
The 74ALVC00D is a high-performance, low-voltage CMOS device produced by NXP Semiconductors. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation. The device is particularly designed for use in 2.3V to 3.6V VCC applications, making it ideal for battery-powered and energy-efficient systems.
The 74ALVC00D is a quad 2-input NAND gate, which is a fundamental building block in digital electronics. Each gate performs the logical NAND function, which outputs a low signal only when both inputs are high, otherwise, the output remains high. This functionality is essential in various applications such as logic circuitry, computing, and signal processing.
One of the key features of the 74ALVC00D is its high noise immunity, which ensures reliable operation even in electrically noisy environments. The device also boasts a low static power consumption, with a typical ICC of only 0.2 μA. Additionally, it provides a high drive capability with an output drive of ±24 mA at 3.3V, which allows for direct driving of heavier loads without the need for additional buffer components.
The 74ALVC00D comes in a small-outline package (SO) with 14 pins, which is suitable for space-constrained applications. The device's pin configuration is designed for optimal signal routing, which minimizes the risk of crosstalk and signal integrity issues. The operating temperature range for the 74ALVC00D is between -40°C and +85°C, allowing for use in a wide range of environmental conditions.
For designers and engineers looking for a reliable and efficient NAND gate solution, the 74ALVC00D from NXP Semiconductors is an excellent choice. Its compatibility with TTL levels, along with the ability to handle 5V tolerant inputs, makes it versatile for interfacing with both older and newer digital systems. Overall, the 74ALVC00D combines performance, power efficiency, and robustness, making it a staple component in modern digital designs.