EN
  • EN
  • DE

74AHCT574D

Part No 74AHCT574D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop; positive edge-trigger; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130805-74AHCT574D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT574D CAD Model

Description

The 74AHCT574D is a high-speed Si-gate CMOS device from NXP Semiconductors. It is designed to have the same high-speed performance of LSTTL combined with the true CMOS low power consumption. The 74AHCT574D is an octal D-type flip-flop that features eight edge-triggered, D-type flip-flops with individual D inputs and O outputs.

Key Features

  • Logic Family: AHCT
  • Logic Type: Octal D-type flip-flop
  • Output Type: 3-State
  • Propagation Delay Time: Typically 8 ns at 5V
  • Operating Temperature: -40°C to +125°C
  • Package: SO20
  • Power Supply Voltage Range: 4.5V to 5.5V

Product Details

The 74AHCT574D is equipped with an active LOW output enable (OE) input, which, when HIGH, disables the outputs by placing them in a high impedance OFF-state. This feature allows for the use of common data lines or system buses. When OE is LOW, the device passes the data from the D inputs to the O outputs.

Another important feature of the 74AHCT574D is its edge-triggered design. The flip-flops capture data on the rising edge of the clock (CP) input, ensuring that the output state changes are synchronized with the clock signal. This is particularly useful for implementing sequential logic in a digital circuit where precise timing is crucial.

Applications

With its robust design and high-speed operation, the 74AHCT574D is suitable for a wide range of applications, including:

  • Buffer/Storage Registers
  • System Buses
  • Data Storage and Transfer
  • Control Registers

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74AHCT574D is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. It is a testament to NXP's expertise in producing high-performance integrated circuits that are both energy-efficient and cost-effective.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3691 $59.0560
385+ $0.3030 $116.6550
595+ $0.2935 $174.6325
815+ $0.2841 $231.5415
1,055+ $0.2746 $289.7030
1,410+ $0.2462 $347.1420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess