Product Overview: 74AHCT1G126GW from NXP Semiconductors
The 74AHCT1G126GW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single non-inverting buffer/line driver with a 3-state output. This compact and efficient integrated circuit is part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
The device is housed in a SOT-353 (SC-88A) surface-mount package, making it suitable for use in space-constrained applications. This package is also known for its excellent thermal performance and high packing density, which is essential for modern electronic devices that require a large number of functions in a small form factor.
Key Features:
- Logic Type: CMOS
- Logic Level: Compatible with TTL levels
- Output Capability: Standard
- Operating Voltage Range: 4.5V to 5.5V
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- 3-State Outputs: The output can be put in a high-impedance state, allowing for bus sharing or signal multiplexing
- Package: SOT-353 (SC-88A), a compact surface-mount package
Applications:
The 74AHCT1G126GW is versatile and can be used in a variety of applications, including:
- Buffer or driver for bus lines
- Memory address drivers
- Clock drivers
- Switching circuits
- Signal gating
With its high-speed operation and compatibility with TTL logic levels, the 74AHCT1G126GW is an excellent choice for interfacing with legacy digital systems. Its low-power consumption also makes it suitable for portable devices where power efficiency is critical.
Overall, the 74AHCT1G126GW from NXP Semiconductors is a reliable and practical solution for designers looking to add buffering capabilities with 3-state outputs in their digital circuits, while keeping power consumption and space requirements to a minimum.