EN
  • EN
  • DE

74AHC3G14DC-Q100

Part No 74AHC3G14DC-Q100
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIG TRPL INV 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP, US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 198059-74AHC3G14DC-Q100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC3G14DC-Q100 CAD Model

Description

Product Overview: 74AHC3G14DC-Q100 from NXP

The 74AHC3G14DC-Q100 is a high-speed, triple inverting Schmitt trigger from NXP Semiconductors, designed to operate within a wide voltage range of 2.0 V to 5.5 V. This component is part of the advanced high-speed CMOS (AHC) family, which offers the benefit of both CMOS and LSTTL compatibility. This makes it suitable for interfacing with TTL levels while maintaining the low power consumption of CMOS technology.

Encased in a compact 8-pin SOIC package, the 74AHC3G14DC-Q100 is tailored for automotive applications, as indicated by the Q100 qualification. This standard ensures that the device meets the stringent requirements for automotive-grade components, offering enhanced system reliability and performance under harsh operating conditions.

Each of the three independent Schmitt trigger gates in the 74AHC3G14DC-Q100 is designed to provide hysteresis, which is particularly useful for transforming noisy input signals into clean digital output signals. This feature makes it an ideal choice for applications that require signal conditioning, such as digital pulse shaping, wave and square wave generation, or in any circuit that needs a stable switching action.

Key Features:

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Low power consumption
  • High noise immunity
  • Input hysteresis for extra noise immunity and stable output
  • Q100 qualified for automotive applications
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 250 mA per JESDG 17
  • 8-pin SOIC package for space-saving applications

Applications:

  • Automotive systems
  • Signal conditioning
  • Wave and pulse shapers
  • Logic level translators
  • Oscillator circuits

The 74AHC3G14DC-Q100 is a versatile component that enhances circuit robustness with its Schmitt trigger functionality, making it an essential part of any design requiring high noise immunity and stable logic operations, especially in the demanding automotive sector.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0106 $60.1060
24+ $4.9319 $118.3656
37+ $4.7782 $176.7934
50+ $4.6235 $231.1750
65+ $4.4699 $290.5435
87+ $4.0079 $348.6873
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess