EN
  • EN
  • DE

74AHC273D,118

Part No 74AHC273D,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr NXP Semiconductors
Series 74AHC
Package Bulk
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AHC273
HTSUS 0000.00.0000
Other Names 2156-74AHC273D,118,NEXNXP74AHC273D,118
Standard Package 1
Win Source Part Number 1044101-74AHC273D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC273D,118 CAD Model

Description

The 74AHC273D,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is characterized by its octal D-type flip-flop functionality with a clear feature, making it an ideal component for implementing synchronous state machines, holding registers, and performing various other data management tasks in digital systems.

Key Features

  • Logic Family: The device belongs to the 74AHC family, which is well-known for its low power consumption and high noise immunity, equivalent to the 74HC series.
  • Flip-Flop Type: Octal D-type with positive-edge trigger ensures precise timing and control over data flow within the system.
  • Clear Function: An asynchronous master reset input (MR) allows for the immediate clearing of all flip-flops, enhancing the control over the data integrity.
  • Wide Operating Voltage: The device operates over a range of 2.0V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL and CMOS technologies.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, the 74AHC273D,118 ensures rapid data processing and quick response times.
  • Package: Housed in a 20-pin SOIC package, it offers a compact footprint for space-constrained applications while still providing ease of integration into PCB designs.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The 74AHC273D,118 is widely used in digital systems where reliable data storage or transfer is essential. Its applications span across:

  • Computers and Computer Peripherals
  • Communication Equipment
  • Data Processing Systems
  • Instrumentation and Measurement Devices
  • Industrial Control Systems

With its combination of high-speed operation, broad voltage compatibility, and robust clear function, the 74AHC273D,118 from NXP is a versatile and reliable choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess