Product Overview: 74AHC1G08GW,125
The 74AHC1G08GW,125 is a high-speed, single 2-input AND gate integrated circuit from NXP Semiconductors, renowned for its precision engineering and exceptional performance in a variety of applications. This logic gate IC is part of the 74AHC family, which is known for its low power consumption and high noise immunity, making it an ideal choice for battery-operated and portable devices.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 2.0V to 5.5V, accommodating a wide range of applications from low to moderate power requirements.
- Operating Temperature: -40°C to +125°C, ensuring reliable operation even in extreme conditions.
- Package: TSSOP5 (SOT353), a compact and surface-mountable form factor that is suitable for space-constrained designs.
- High Noise Immunity: Characteristic of the 74AHC family, it possesses a high level of immunity to electrical noise, which is crucial for maintaining signal integrity.
- Low Power Consumption: With its advanced silicon-gate CMOS technology, it has a significantly reduced power consumption compared to traditional TTL logic, which is beneficial for power-sensitive designs.
- Fast Propagation Delay: The device boasts a quick propagation delay time, which is essential for high-speed data processing and real-time applications.
- Latch-Up Performance: The 74AHC1G08GW,125 exceeds 250 mA per JESD 78, Class II, providing robustness against latch-up phenomena.
Applications
The versatility of the 74AHC1G08GW,125 makes it suitable for a wide array of applications. It is commonly used in:
- Logic level shifting
- Power management
- Signal gating
- Function generation
- Embedded systems
- Portable and battery-powered devices
With its combination of low power consumption, high-speed operation, and compact packaging, the 74AHC1G08GW,125 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement basic logical functions in their electronic systems. Whether it's for industrial, commercial, or consumer applications, this IC can meet the rigorous demands of modern electronic design.