EN
  • EN
  • DE

74AHC1G07GV

Part No 74AHC1G07GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130625-74AHC1G07GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC1G07GV CAD Model

Description

Product Overview: 74AHC1G07GV by NXP

The 74AHC1G07GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single non-inverting buffer with open-drain output. This integrated circuit is part of the 74AHC range, known for its high-speed operation while maintaining the robustness of CMOS technology.

Key Features

  • Logic Type: The device features a non-inverting buffer logic gate that ensures signal integrity by restoring signal levels in digital circuits.
  • Open-Drain Output: Allows for wired-AND logic configurations and is suitable for driving capacitive or resistive loads. The open-drain output also enables the device to be used in level-shifting applications.
  • Operating Voltage: The 74AHC1G07GV operates within a wide range of supply voltages from 2.0V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels.
  • High-Speed Performance: With a typical propagation delay (tpd) of just 3.8ns at a supply voltage of 5V, it is optimized for high-speed signal processing.
  • Low Power Consumption: It has a low ICC of just 1µA (max) at 25°C, minimizing power usage and heat generation.
  • Temperature Range: The device can operate over a wide temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Packaging: Available in a very small SOT-753 (SOT23-5) surface-mount package, the 74AHC1G07GV is ideal for space-constrained applications.

Applications

The 74AHC1G07GV is suitable for a broad range of applications, including but not limited to:

  • Level shifting for interfacing different logic levels.
  • Line driving where multiple outputs can be connected to a single input line.
  • Bus management and buffering in microcontroller systems.
  • Memory address drivers, clock drivers, and bus transceivers.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74AHC1G07GV is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Its robust construction ensures long-term reliability, making it a trusted choice for critical applications.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0904 $250.4080
3,705+ $0.0810 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess